DS/EN 10132-3
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 3: Steels for quenching and tempering
inactive
| Organization: | DS |
| Publication Date: | 14 May 2001 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This part of EN 10132 applies to non-alloy and alloy cold rolled narrow steel strip in thicknesses up to 6 mm for quenching and tempering, and in the quenched and tempered condition with thicknesses between 0,30 mm and 3,00 mm for general and for specific applications.
Document History
June 11, 2002
Cold rolled narrow steel strip for heat treatment – Technical delivery conditions – Part 3: Steels for quenching and tempering
This part of EN 10132 applies to non-alloy and alloy cold rolled narrow steel strip in thicknesses up to 6 mm for quenching and tempering, and in the quenched and tempered condition with thicknesses...
DS/EN 10132-3
May 14, 2001
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 3: Steels for quenching and tempering
This part of EN 10132 applies to non-alloy and alloy cold rolled narrow steel strip in thicknesses up to 6 mm for quenching and tempering, and in the quenched and tempered condition with thicknesses...