DS/EN 10132-3

Cold rolled narrow steel strip for heat treatment – Technical delivery conditions – Part 3: Steels for quenching and tempering

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 June 2002
Status: active
Page Count: 26
ICS Code (Heat-treatable steels): 77.140.10
scope:

This part of EN 10132 applies to non-alloy and alloy cold rolled narrow steel strip in thicknesses up to 6 mm for quenching and tempering, and in the quenched and tempered condition with thicknesses between 0,30 mm and 3,00 mm for general and for specific applications.

Document History

DS/EN 10132-3
June 11, 2002
Cold rolled narrow steel strip for heat treatment – Technical delivery conditions – Part 3: Steels for quenching and tempering
This part of EN 10132 applies to non-alloy and alloy cold rolled narrow steel strip in thicknesses up to 6 mm for quenching and tempering, and in the quenched and tempered condition with thicknesses...
May 14, 2001
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 3: Steels for quenching and tempering
This part of EN 10132 applies to non-alloy and alloy cold rolled narrow steel strip in thicknesses up to 6 mm for quenching and tempering, and in the quenched and tempered condition with thicknesses...

References

Advertisement