IEC 60554-3-3

Specification for Cellulosic Papers for Electrical Purposes Part 3: Specification for Individual Materials Sheet 3: Crepe Paper

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 1980
Status: active
Page Count: 16
ICS Code (Paper and board insulating materials): 29.035.10
scope:

This sheet contains the requirements for crepe paper, as defined in I EC Publication 554-1, Part 1 : Definitions and General Requirements, classified as :

Type 3.1 : A hard, comparatively non-absorbent, crepes Kraft insulating paper made from base papers of low (L) or medium (M) permeability, such as Types 1.3-2M and 1.3-2L described in Table I of IEC Publication 554-1.

Type 3.2: A soft, porous, crepes Kraft insulating paper made from base papers of high (H) permeability, such as Type 1.2-2H described in Table I of IEC Publication 554-1.

Document History

IEC 60554-3-3
January 1, 1980
Specification for Cellulosic Papers for Electrical Purposes Part 3: Specification for Individual Materials Sheet 3: Crepe Paper
This sheet contains the requirements for crepe paper, as defined in I EC Publication 554-1, Part 1 : Definitions and General Requirements, classified as : Type 3.1 : A hard, comparatively...

References

Advertisement