DLA - SMD-5962-89710 REV B
MICROCIRCUIT, LINEAR, CMOS LATCHED 8- AND 16-CHANNEL ANALOG MULTIPLEXERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 29 October 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 ADG526A CMOS 16-channel multiplexer latched 02 ADG527A CMOS 8-channel multiplexer latched
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 Dual-in-line 3 CQCC1-N28 28 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VDD) to VSS . . . . . . . . . . . . . . . . . 44 V dc Supply voltage (VDD) to GND . . . . . . . . . . . . . . . . . 25 V dc VSS to GND . . . . . . . . . . . . . . . . . . . . . . . . . −25 V dc Analog inputs: 1/ Voltage at S or D . . . . . . . . . . . . . . . . . . . . . VSS −2.0 V dc to VDD +2.0 V dc or 20 mA, whichever occurs first Continuous current, S or D 20 mA Pulsed current, S or D (1.0 ms duration, 10% duty cycle) . .40 mA DC input voltages 1/ . . . . . . . . . . . . . . . . . . . . VSS −4.0 V dc to VDD +4.0 V dc or 20 mA, whichever occurs first Storage temperature range . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . +300°C Power dissipation to +75°C (PD) . . . . . . . . . . . . . . . 470 mW 2/ Thermal resistance, junction-to-case (θJC): Cases X and 3 . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . . . +175°C
Supply voltage to ground (VSS) . . . . . . . . . . . . . . . −15 V dc Supply voltage to ground (VDD) . . . . . . . . . . . . . . . +15 V dc Ambient operating temperature range (TA) . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History