IEC 61347-2-1

Lamp controlgear – Part 2-1: Particular requirements for starting devices (other than glow starters)

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2006
Status: inactive
Page Count: 48
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 61347 specifies particular safety requirements for starting devices (starters other than glow starters and ignitors) for fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz which produce starting pulses not greater than 100 kV and which are used in combination with lamps and ballasts covered in IEC 60081, IEC 60188, IEC 60192, IEC 60662, IEC 60901, IEC 61167, IEC 61195, IEC 61199, IEC 61347-2-8 and IEC 61347-2-9.

It does not apply to glow starters or starting devices which are incorporated in discharge lamps or which are manually operated. Preheat transformers for fluorescent lamps are covered by IEC 61347-2-8.

NOTE Glow starters are dealt with in IEC 60155.

Performance requirements are given in IEC 60927.

 

Document History

September 1, 2013
Lamp controlgear – Part 2-1: Particular requirements for starting devices (other than glow starters)
This part of IEC 61347 specifies particular safety requirements for starting devices (starters other than glow starters and ignitors) for fluorescent and other discharge lamps for use on a.c....
September 1, 2013
AMENDMENT 2 Lamp controlgear – Part 2-1: Particular requirements for starting devices (other than glow starters)
A description is not available for this item.
IEC 61347-2-1
January 1, 2006
Lamp controlgear – Part 2-1: Particular requirements for starting devices (other than glow starters)
This part of IEC 61347 specifies particular safety requirements for starting devices (starters other than glow starters and ignitors) for fluorescent and other discharge lamps for use on a.c....
October 1, 2000
Lamp Controlgear - Part 2-1: Particular Requirements for Starting Devices (Other Than Glow Starters)
A description is not available for this item.
October 1, 2000
Lamp Controlgear - Part 2-1: Particular Requirements for Starting Devices (Other Than Glow Starters)
A description is not available for this item.

References

Advertisement