DLA - MIL-F-18866G
FITTINGS, HYDRAULIC TUBE, FLARED, 37 DEGREE AND FLARELESS STEEL
| Organization: | DLA |
| Publication Date: | 9 July 1984 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This specification covers 37 degree flared and flareless steel tube fittings, 1500 and 3000 pounds per square inch (psi) maximum design pressure, -65° to 250°F design temperature range, for use in hydraulic or air systems.
intended Use:
37° flared fittings are intended for use with steel tubing in hydraulic systems. Flareless fittings are intended for use in hydraulic or air systems. Carbon steel sleeves may be used only with... View More
Document History