DLA - MIL-F-18866F
FITTINGS, HYDRAULIC TUBE, FLARED, 37 DEGREE AND FLARELESS STEEL
| Organization: | DLA |
| Publication Date: | 20 September 1982 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This specification covers 37 degree flared and flareless steel tube fitting, 3000 pounds per square inch (psi) maximum design pressure, -65° to 250° F design temperature range, for use in hydraulic or air systems.
intended Use:
37° flared fittings are intended for use with steel tubing in hydraulic systems. Flareless fittings are intended for use in hydraulic or air systems. Carbon steel sleeves may be used only with... View More
Document History