DLA - SMD-5962-90519

MICROCIRCUIT, LINEAR, 5 VOLT VOLTAGE REFERENCE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 December 1991
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LT1029A Precision 5 V voltage reference 02 LT1029 Precision 5 V voltage reference

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (3-lead, .230" × .105"), can

Reverse breakdown current - - - - - - - - - - - - - - - - - - 15 mA Forward current - - - - - - - - - - - - - - - - - - - - - - - 10 mA Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - 300°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - - - - - - 440°C/W

Reverse current (IR) - - - - - - - - - - - - - - - - - - - 1 mA Ambient operating temperature range (TA) - - - - - - - - - −55°C to 125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 12, 2021
MICROCIRCUIT, LINEAR, 5 VOLT VOLTAGE REFERENCE, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 7, 2016
MICROCIRCUIT, LINEAR, 5 VOLT VOLTAGE REFERENCE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 12, 2008
MICROCIRCUIT, LINEAR, 5 VOLT VOLTAGE REFERENCE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 17, 2000
MICROCIRCUIT, LINEAR, 5 VOLT VOLTAGE REFERENCE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-90519
December 19, 1991
MICROCIRCUIT, LINEAR, 5 VOLT VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement