DLA - SMD-5962-87710 REV A
MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 11 December 1991 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM158 Low power, dual operational amplifier 02 LM158A Low power, dual operational amplifier
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), leadless chip carrier package
Supply voltage (V+) - - - - - - - - - - - - - - - - - 32 V or ±16 V Input voltage - - - - - - - - - - - - - - - - - - - - −0.3 V to +32 V Differential input voltage - - - - - - - - - - - - - - 32 V Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD): 1/ Cases G and P - - - - - - - - - - - - - - - - - - - 830 mW Case 2 - - - - - - - - - - - - - - - - - - - - - - - 1375 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Case temperature for 60 seconds - - - - - - - - - - - +260°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (ΘJC) - - - - - - See MIL-M-38510, appendix C
Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C Operating supply voltage range (V+) - - - - - - - - - ±16 V
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History