DOD - SMD 5962-87710

MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 7 October 2008
Status: inactive
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 27, 2020
MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
January 15, 2015
MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 9, 2008
MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-87710
October 7, 2008
MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 5, 2006
MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 17, 2002
MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
November 3, 2000
MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 23, 1999
MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 15, 1999
MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 28, 1999
MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 23, 1997
MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 11, 1991
MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 1, 1987
MICROCIRCUIT, LINEAR, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement