ISO 6624-4

Internal combustion engines - Piston rings - Part 4: Half keystone rings made of steel

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 2003
Status: inactive
Page Count: 26
ICS Code (Engine block and internal components): 43.060.10

Document History

February 15, 2016
Internal combustion engines - Piston rings - Part 4: Half keystone rings made of steel
This part of ISO 6624 specifies the essential dimensional features of half keystone rings made of steel, types HK, HKB and HKBA, having nominal diameters from 50 mm up to, and including, 160 mm, used...
ISO 6624-4
October 1, 2003
Internal combustion engines - Piston rings - Part 4: Half keystone rings made of steel
A description is not available for this item.

References

Advertisement