ISO 6624-4

Internal combustion engines - Piston rings - Part 4: Half keystone rings made of steel

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2016
Status: active
Page Count: 28
ICS Code (Engine block and internal components): 43.060.10
scope:

This part of ISO 6624 specifies the essential dimensional features of half keystone rings made of steel, types HK, HKB and HKBA, having nominal diameters from 50 mm up to, and including, 160 mm, used in reciprocating internal combustion piston engines for road vehicles and other applications

Document History

ISO 6624-4
February 15, 2016
Internal combustion engines - Piston rings - Part 4: Half keystone rings made of steel
This part of ISO 6624 specifies the essential dimensional features of half keystone rings made of steel, types HK, HKB and HKBA, having nominal diameters from 50 mm up to, and including, 160 mm, used...
October 1, 2003
Internal combustion engines - Piston rings - Part 4: Half keystone rings made of steel
A description is not available for this item.

References

Advertisement