ISO 9626
Stainless Steel Needle Tubing for Manufacture of Medical Devices; (CEN EN ISO 9626: 1995)
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 September 1991 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
Document History
August 1, 2016
Stainless steel needle tubing for the manufacture of medical devices - Requirements and test methods
This International Standard applies to rigid stainless steel needle tubing suitable for use in the manufacture of hypodermic needles and other medical devices primarily for human use.
This...
June 1, 2001
Stainless Steel Needle Tubing for Manufacture of Medical Devices
This International Standard specifies the dimensions, surface and mechanical properties of normaland thin-wailed tubing of designated metric sizes 3,4 mm to 0,3 mm, and of extra-thin-walled tubing of...
ISO 9626
September 1, 1991
Stainless Steel Needle Tubing for Manufacture of Medical Devices; (CEN EN ISO 9626: 1995)
A description is not available for this item.