ISO 9626
Stainless Steel Needle Tubing for Manufacture of Medical Devices
| Organization: | ISO |
| Publication Date: | 1 June 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This International Standard specifies the dimensions, surface and mechanical properties of normaland thin-wailed tubing of designated metric sizes 3,4 mm to 0,3 mm, and of extra-thin-walled tubing of designated metric sizes 2,l mm to 0,6 mm.
Because no data are available, this International Standard does not specify stiffness properties for extra-thin-walled tubing of designated metric sizes 0,8 mm; 0,9 mm; 1,2 mm; 1,4 mm; 1,8 mm and 2,l mm.
This International Standard applies to rigid stainless steel needle tubing suitable for use in the manufacture of hypodermic needles and other medical devices primarily for human use,
it does not apply to flexible stainless steel tubing because the mechanical properties differ from those specified for rigid tubing in this International Standard. However, manufacturers and purchasers of flexible tubing are encouraged to adopt the dimensional specifications given in this International Standard.
Document History