DS/EN 60270
High-voltage test techniques - Partial discharge measurements
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 7 February 2002 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Electrical and electronic testing): | 19.080 |
scope:
The International standard is applicable to the measurement of partial discharges which occur in electrical apparatus, components or systems when tested with alternating voltages up to 400 Hz or with direct voltage.
Document History
March 14, 2016
High-voltage test techniques - Partial discharge measurements
Applies to the measurement of localized electrical discharges in insulating media, restricted to only a part of the dielectric under test and only partially bridging the insulation between conductors.
DS/EN 60270
February 7, 2002
High-voltage test techniques - Partial discharge measurements
The International standard is applicable to the measurement of partial discharges which occur in electrical apparatus, components or systems when tested with alternating voltages up to 400 Hz or with...
High-voltage test techniques - Partial discharge measurements
Applies to the measurement of localized electrical discharges in insulating media, restricted to only a part of the dielectric under test and only partially bridging the insulation between conductors.
High-voltage test techniques - Partial discharge measurements
The International standard is applicable to the measurement of partial discharges which occur in electrical apparatus, components or systems when tested with alternating voltages up to 400 Hz or with...