DS/EN 60270

High-voltage test techniques - Partial discharge measurements

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 March 2016
Status: active
Page Count: 16
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Applies to the measurement of localized electrical discharges in insulating media, restricted to only a part of the dielectric under test and only partially bridging the insulation between conductors.

Document History

DS/EN 60270
March 14, 2016
High-voltage test techniques - Partial discharge measurements
Applies to the measurement of localized electrical discharges in insulating media, restricted to only a part of the dielectric under test and only partially bridging the insulation between conductors.
February 7, 2002
High-voltage test techniques - Partial discharge measurements
The International standard is applicable to the measurement of partial discharges which occur in electrical apparatus, components or systems when tested with alternating voltages up to 400 Hz or with...
High-voltage test techniques - Partial discharge measurements
Applies to the measurement of localized electrical discharges in insulating media, restricted to only a part of the dielectric under test and only partially bridging the insulation between conductors.
High-voltage test techniques - Partial discharge measurements
The International standard is applicable to the measurement of partial discharges which occur in electrical apparatus, components or systems when tested with alternating voltages up to 400 Hz or with...
Advertisement