ISO 7045

Pan Head Screws with Type H or Type Z Cross Recess - Product Grade A

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1994
Status: inactive
Page Count: 7
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of pan head screws of product grade A, with threads from Ml,6 to Ml0 inclusive, and with type H or type Z cross recess.

If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example IS0 261, IS0 888, IS0 898-1, IS0 965-2 and IS0 3506.

Document History

September 1, 2011
Pan head screws with type H or type Z cross recess — Product grade A
This International Standard specifies the characteristics of pan head screws of product grade A, with threads from Ml,6 to Ml0 inclusive, and with type H or type Z cross recess. If, in special...
ISO 7045
January 1, 1994
Pan Head Screws with Type H or Type Z Cross Recess - Product Grade A
This International Standard specifies the characteristics of pan head screws of product grade A, with threads from Ml,6 to Ml0 inclusive, and with type H or type Z cross recess. If, in special...

References

Advertisement