ISO 7045
Pan head screws with type H or type Z cross recess — Product grade A
| Organization: | ISO |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of pan head screws of product grade A, with threads from Ml,6 to Ml0 inclusive, and with type H or type Z cross recess.
If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example IS0 261, IS0 888, IS0 898-1, IS0 965-2 and IS0 3506.
Document History