DLA - SMD-5962-91770 REV A

MICROCIRCUIT, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 July 1999
Status: inactive
Page Count: 15
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 3, 2020
MICROCIRCUIT, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION, MONOLITHIC SILICON
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
July 16, 2014
MICROCIRCUIT, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 6, 2006
MICROCIRCUIT, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-91770 REV A
July 22, 1999
MICROCIRCUIT, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
June 15, 1992
MICROCIRCUIT, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement