DLA - SMD-5962-90800

MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, 8-BIT SUCCESSIVE APPROXIMATION REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 8 February 1993
Status: inactive
Page Count: 16
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q,and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Clock Device type Generic number Circuit function frequency 01 54LS502 8-bit successive 25 MHz approximation register

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line package F GDFP2-F16 or CDFP3-F16 16 Flat package

The Lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) - - - - - - - - - - - - - - - - +7.0 V dc Input voltage (VIN) - - - - - - - - - - - - - - - - +7.0 V dc Thermal resistance, junction-to-case (ΘJC) - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - +175°C Storage temperature- - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Maximum power dissipation (PD) 2/- - - - - - - - - - 500 mW

Supply voltage range (VCC) - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - 0.7 V dc Maximum high level output current (IOH) - - - - - - −4.0 mA dc Maximum low level output current (IOL) - - - - - - - 4.0 mA dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)- - - - - 3/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 7, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, 8-BIT SUCCESSIVE APPROXIMATION REGISTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 15, 2012
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, 8-BIT SUCCESSIVE APPROXIMATION REGISTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 13, 2004
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, 8-BIT SUCCESSIVE APPROXIMATION REGISTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90800
February 8, 1993
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, 8-BIT SUCCESSIVE APPROXIMATION REGISTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q,and M) and...

References

Advertisement