DLA - SMD-5962-96737
MICROCIRCUIT, LINEAR, PRECISION, HIGH SLEW RATE, WIDEBAND OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 31 January 1996 |
| Status: | active |
| Page Count: | 11 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 HA-2548 Precision, high slew rate, wideband operational amplifier
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style G MACY1-X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Voltage between +VS and −VS terminals . . . . . . . . . 40 V Differential input voltage . . . . . . . . . . . . . . 5 V Voltage at either input terminal . . . . . . . . . . . +VS to −VS Peak output current (<10 % duty cycle) . . . . . . . . 60 mA Continuous output current . . . . . . . . . . . . . . . 40 mA Package power dissipation (PD): (TA = +75°C) Case G . . . . . . . . . . . . . . . . . . . . . . . 0.70 W 2/ Case P . . . . . . . . . . . . . . . . . . . . . . . 1.03 W 2/ Junction temperature (TJ) . . . . . . . . . . . . . . . +175°C Lead temperature (soldering, 10 seconds) . . . . . . . +300°C Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Thermal resistance, junction-to-case (ΘJC) . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Case G . . . . . . . . . . . . . . . . . . . . . . . 142°C/W Case P . . . . . . . . . . . . . . . . . . . . . . . 97°C/W
Supply voltage (±VS) . . . . . . . . . . . . . . . . . ±15 V Ambient operating temperature range (TA) . . . . . . . −55°C to +125°C Common mode input voltage (VINCM) . . . . . . . . . . . ≤½ (+VS - −VS) Load resistance (RL) . . . . . . . . . . . . . . . . . ≥1 kΩ
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History