DLA - SMD-5962-87604 REV B
MICROCIRCUIT, LINEAR, OP AMP AND VOLTAGE REFERENCE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 January 1990 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM10 Operational amplifier and voltage reference
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package
Supply voltage (VS)- - - - - - - - - - - - - - - - - 45 V dc Differential input voltage - - - - - - - - - - - - - ±40 V dc 1/ Power dissipation (PD) - - - - - - - - - - - - - - - 160 mW 2/ Output short circuit duration- - - - - - - - - - - - Indefinite Storage temperature range- - - - - - - - - - - - - - −55°C to +150°C 3/ Lead temperature (soldering, 10 seconds) - - - - - - 300°C Junction temperature (TJ)- - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC): Cases G and P - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case G - - - - - - - - - - - - - - - - - - - - - - 150°C/W Case P - - - - - - - - - - - - - - - - - - - - - - 100°C/W
Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History