FAA-E-2844

MONITOR, SNOW-DEPTH

active, Most Current
Organization: FAA
Publication Date: 2 February 1989
Status: active
Page Count: 81
scope:

The equipment specified herein is a solid-state snow-depth measurement system, consisting of two sensor units and a system controller. It is designed to measure snow depths ranging from 0.0 to 36.0 inches as a replacement for the existing glide slope near-field monitor. The system operates and interfaces with the existing glide slope monitoring unit such that the glide slope station will be caused to shut down when the snow depth exceeds a preset level. The system also communicates with the Remote Maintenance Monitoring System (RMMS) and reports the status of many internally monitored parameters.

intended Use:

The snow-depth monitor described in this section is intended to replace the near-field monitoring system associated with an instrument landing system glide slope station. The snow-depth monitor... View More

Document History

FAA-E-2844
February 2, 1989
MONITOR, SNOW-DEPTH
The equipment specified herein is a solid-state snow-depth measurement system, consisting of two sensor units and a system controller. It is designed to measure snow depths ranging from 0.0 to 36.0...

References

Advertisement