NPFC - MIL-M-38510/325

MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 24 September 1987
Status: inactive
Page Count: 43
scope:

This specification covers the detail requirements for monolithic silicon, bipolar, low-power Schottky TTL, flip-flops, bistable logic microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The complete part number shall be in accordance with NIL-M-38510.

Device type shall be as shown in the following:

Device type Circuit 01 Octal D flip-flop with clear, cascadable 02 Octal D flip-flop with transparent latch and 3-state outputs non-cascadable 03 Octal D flip-flop with three-state outputs, cascadable 04 Octal D flip-flop with enable, cascadable

Device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) R D-8 (20-lead, ¼" × 1 1/16"), dual-in-line package S F-9 (20-lead, ¼" × ½"), flat package 2 C-2 (20 terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range - - - - - - - −1.5 V dc at −18 mA to 5.5 V dc Storage temperature range - - - - - −65°C to 150°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Rome Air Development Center, RBE-2, Griffiss AFB, NY 13441 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing let the end of this document or by letter.

Power dissipation, (PD) 1/ Device type 01 - - - - - - - - - - - - - - - - - - - 149 mW 02, 03 - - - - - - - - - - - - - - - - - 231 mW 04 - - - - - - - - - - - - - - - - - - - 176 mW Lead temperature (soldering, 10 seconds) - - +300°C Thermal resistance, junction-to-case (θJC) Cases R, S - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Case 2 - - - - - - - - - - - - - - - - - - 60°C/W 2/ Junction temperature (TJ) 3/ - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH)- - - 2.0 V dc Maximum low level input voltage (VIL) - - - 0.7 V dc Case operating temperature range (TC) - - - −55°C to +125°C Normalized fanout (each output) 4 - - - - - 10 maximum at low logic level 20 maximum at high logic level Input setup time, t(setup) Device type 01, 03 - - - - - - - - - - - - - - - - - 20 ns minimum 02 - - - - - - - - - - - - - - - - - - - 5 ns minimum 04 data- - - - - - - - - - - - - - - - - - 20 ns minimum enable active - - - - - - - - - - - - - 25 ns minimum enable inactive - - - - - - - - - - - - 10 ns minimum Input hold time, t(hold) Device type 01, 03, 04 - - - - - - - - - - - - - - - 5 ns minimum 02 - - - - - - - - - - - - - - - - - - - 20 ns minimum Input pulse width, tp Device type 01, 03, 04 (clock) - - - - - - - - - - - 20 ns minimum 01 (clear) - - - - - - - - - - - - - - - 20 ns minimum 02 (enable)- - - - - - - - - - - - - - - 15 ns minimum 03 (clock) - - - - - - - - - - - - - - - 15 ns minimum

intended Use:

Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.

Microcircuits conforming to this... View More

Document History

Microcircuits, Digital, Bipolar, Low-Power, Schottky TTL, Flip-Flops, Cascadable, Monolithic Silicon
A description is not available for this item.
April 3, 2013
Microcircuits, Digital, Bipolar, Low-Power, Schottky TTL, Flip- Flops, Cascadable, Monolithic Silicon
A description is not available for this item.
July 1, 2008
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER, SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, bipolar, low-power Schottky TTL, flip-flops, bistable logic microcircuits. Two product assurance classes and a choice of case...
September 17, 2003
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, bipolar, low-power Schottky TTL, flip-flops, bistable logic microcircuits. Two product assurance classes and a choice of case...
July 2, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
April 18, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
July 31, 1992
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.
MIL-M-38510/325
September 24, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, bipolar, low-power Schottky TTL, flip-flops, bistable logic microcircuits. Two product assurance classes and a choice of case...
October 31, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
April 15, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
July 16, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
September 16, 1983
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
August 9, 1983
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
October 4, 1982
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
March 12, 1981
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
January 22, 1981
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
April 30, 1980
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
September 5, 1979
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement