IEC 60432-3

Amendment 1 Incandescent lamps – Safety specifications – Part 3: Tungsten-halogen lamps (non-vehicle)

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2005
Status: inactive
Page Count: 72
ICS Code (Incandescent lamps): 29.140.20

Document History

July 1, 2012
Incandescent lamps – Safety specifications – Part 3: Tungsten halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: •...
July 1, 2008
Incandescent lamps – Safety specifications – Part 3: Tungsten-halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications:  •...
April 1, 2008
AMENDMENT 2 Incandescent lamps – Safety specifications – Part 3: Tungsten-halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications:  •...
May 1, 2005
Incandescent lamps – Safety specifications – Part 3: Tungsten-halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications:  •...
IEC 60432-3
March 1, 2005
Amendment 1 Incandescent lamps – Safety specifications – Part 3: Tungsten-halogen lamps (non-vehicle)
A description is not available for this item.
December 1, 2002
Incandescent lamps – Safety specifications – Part 3: Tungsten-halogen lamps (non-vehicle)
A description is not available for this item.
Advertisement