IEC 60432-3
Incandescent lamps – Safety specifications – Part 3: Tungsten-halogen lamps (non-vehicle)
| Organization: | IEC |
| Publication Date: | 1 July 2008 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Incandescent lamps): | 29.140.20 |
scope:
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications:
• Projection (including cinematograph and still projection)
• Photographic (including studio)
• Floodlighting
• Special purpose
• General purpose
• Stage lighting
This International Standard does not apply to general purpose single-capped tungsten halogen lamps, covered by IEC 60432-2, that are used as replacement for conventional tungsten filament lamps.
Document History