DLA - SMD-5962-94621

MICROCIRCUIT, LINEAR, +5 V, +12 V, +15 V STEP-UP, CURRENT MODE, PWM VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 June 1994
Status: inactive
Page Count: 11
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MAX731 +5 V, step-up, current-mode, PWM voltage regulator 02 MAX732 +12 V, step-up, current-mode, PWM voltage regulator 03 MAX733 +15 V, step-up, current-mode, PWM voltage regulator

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 dual-in-line 2 CQCC1-N20 20 square chip carrier package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (V+, LX to GND) . . . . . . . . . . . . . . 17 V, −0.3 V Output voltage (VOUT) . . . . . . . . . . . . . . . . . . ±25 V Input voltage, (VIN), [S bar][H bar][D bar][N bar], SS, CC . . . . . . −0.3 to (V+ + 0.3 V) Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . 300°C LX output current . . . . . . . . . . . . . . . . . . . . 1.5 A peak Reference current . . . . . . . . . . . . . . . . . . . . 2.5 mA Power dissipation, TA = 70°C (PD): Case outline P . . . . . . . . . . . . . . . . . . . . . 640 mW 2/ Case outline 2 . . . . . . . . . . . . . . . . . . . . . 727 mW 3/ Thermal resistance, junction-to-case (THgr;JC): Case outline P . . . . . . . . . . . . . . . . . . . . . 55°C/W Case outline 2 . . . . . . . . . . . . . . . . . . . . . 55°C/W Thermal resistance, junction-to-ambient (THgr;JA): Case outline p . . . . . . . . . . . . . . . . . . . . . 125°C/W Case outline 2 . . . . . . . . . . . . . . . . . . . . . 110°C/W

Ambient operating temperature range (TA) . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 24, 2020
MICROCIRCUIT, LINEAR, +5 V, +12 V, +15 V STEP-UP, CURRENT MODE, PWM VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
March 4, 2014
MICROCIRCUIT, LINEAR, +5 V, +12 V, +15 V STEP-UP, CURRENT MODE, PWM VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 11, 2006
MICROCIRCUIT, LINEAR, +5 V, +12 V, +15 V STEP-UP, CURRENT MODE, PWM VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 18, 2000
MICROCIRCUIT, LINEAR, +5 V, +12 V, +15 V STEP-UP, CURRENT MODE, PWM VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
January 9, 1996
MICROCIRCUIT, LINEAR, +5 V, +12 V, +15 V STEP-UP, CURRENT MODE, PWM VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-94621
June 21, 1994
MICROCIRCUIT, LINEAR, +5 V, +12 V, +15 V STEP-UP, CURRENT MODE, PWM VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement