AIA/NAS - NAS1722

Rivet, Blind, Self-Plugging, Mechanically Locked Spindle

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 1 January 1995
Status: inactive
Page Count: 16
scope:

This specification establishes the requirements for procurement of self-plugging blind rivets, with a mechanically locked spindle, which can be installed in assemblies instruction where access to only one side is available. These rivets are intended for use in aerospace structure or similar applications.

intended Use:

This specification is intended to establish and control the quality of blind rivets for use in aerospace structure or on items and components of military equipment.

Document History

August 31, 2023
RIVET, BLIND, SELF-PLUGGING, MECHANICALLY LOCKED SPINDLE
Scope - This specification establishes the requirements for procurement of self-plugging blind rivets, with a mechanically locked spindle, which can be installed in assemblies or construction where...
March 31, 2015
RIVET, BLIND, SELF-PLUGGING, MECHANICALLY LOCKED SPINDLE
This specification establishes the requirements for procurement of self-plugging blind rivets, with a mechanically locked spindle, which can be installed in assemblies or construction where access to...
NAS1722
January 1, 1995
Rivet, Blind, Self-Plugging, Mechanically Locked Spindle
This specification establishes the requirements for procurement of self-plugging blind rivets, with a mechanically locked spindle, which can be installed in assemblies instruction where access to...

References

Advertisement