AIA/NAS - NAS1722

RIVET, BLIND, SELF-PLUGGING, MECHANICALLY LOCKED SPINDLE

active, Most Current
Buy Now
Organization: AIA/NAS
Publication Date: 31 March 2015
Status: active
Page Count: 19
scope:

This specification establishes the requirements for procurement of self-plugging blind rivets, with a mechanically locked spindle, which can be installed in assemblies or construction where access to only one side is available. These rivets are intended for use in aerospace structure or similar applications.

Document History

August 31, 2023
RIVET, BLIND, SELF-PLUGGING, MECHANICALLY LOCKED SPINDLE
Scope - This specification establishes the requirements for procurement of self-plugging blind rivets, with a mechanically locked spindle, which can be installed in assemblies or construction where...
NAS1722
March 31, 2015
RIVET, BLIND, SELF-PLUGGING, MECHANICALLY LOCKED SPINDLE
This specification establishes the requirements for procurement of self-plugging blind rivets, with a mechanically locked spindle, which can be installed in assemblies or construction where access to...
January 1, 1995
Rivet, Blind, Self-Plugging, Mechanically Locked Spindle
This specification establishes the requirements for procurement of self-plugging blind rivets, with a mechanically locked spindle, which can be installed in assemblies instruction where access to...

References

Advertisement