DS/EN 50084 + Corr.

Safety of household and similar electrical appliances - Requirements for the connection of washing machines, dishwashers and tumbler dryers to the water mains

inactive
Organization: DS
Publication Date: 16 February 1996
Status: inactive
ICS Code (Laundry appliances): 97.060
ICS Code (Dishwashers): 97.040.40
scope:

This European Standard specifies requirements for the connection of washing machines, diswashers and tumbler dryers to the water mains having a water pressure not exceeding 1 MPa (10 bar), for household and similar purposes. NOTE 1: The connection may be temporary or permanent. NOTE 2: Commercial and similar purposes includes the installation of appliances in shops and communal flats, for the use by staff or residents; it does not include dry cleaning, launderettes, medical, industrial, catering and transport use.

Document History

August 10, 1998
Safety of household and similar electrical appliances - Requirements for the connection of washing machines, dishwashers and tumbler dryers to the water mains
This European Standard specifies requirements for the connection of washing machines, diswashers and tumbler dryers to the water mains having a water pressure not exceeding 1 MPa (10 bar), for...
DS/EN 50084 + Corr.
February 16, 1996
Safety of household and similar electrical appliances - Requirements for the connection of washing machines, dishwashers and tumbler dryers to the water mains
This European Standard specifies requirements for the connection of washing machines, diswashers and tumbler dryers to the water mains having a water pressure not exceeding 1 MPa (10 bar), for...
Advertisement