DS/EN 50084/A1
Safety of household and similar electrical appliances - Requirements for the connection of washing machines, dishwashers and tumbler dryers to the water mains
| Organization: | DS |
| Publication Date: | 10 August 1998 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Laundry appliances): | 97.060 |
| ICS Code (Dishwashers): | 97.040.40 |
scope:
This European Standard specifies requirements for the connection of washing machines, diswashers and tumbler dryers to the water mains having a water pressure not exceeding 1 MPa (10 bar), for household and similar purposes. NOTE 1: The connection may be temporary or permanent. NOTE 2: Commercial and similar purposes includes the installation of appliances in shops and communal flats, for the use by staff or residents; it does not include dry cleaning, launderettes, medical, industrial, catering and transport use.
Document History