DS/IEC 654-4

Operating conditions for industrial process measurement and control equipment - Part 4: Corrosive and erosive influences

inactive, Most Current
Organization: DS
Publication Date: 7 November 1988
Status: inactive
ICS Code (Industrial process measurement and control): 25.040.40
scope:

The standard considers the corrosive and erosive industrial environment to which land-based and off-shore, industrialprocess measurement and control systems or parts of systems may be exposed during operation, during periods when they are installed but inactive, during storage or transportation. Maintenace and repair conditions are not considered.

Document History

DS/IEC 654-4
November 7, 1988
Operating conditions for industrial process measurement and control equipment - Part 4: Corrosive and erosive influences
The standard considers the corrosive and erosive industrial environment to which land-based and off-shore, industrialprocess measurement and control systems or parts of systems may be exposed during...

References

Advertisement