DS/EN 60654-4

Operating conditions for industrial-process measurement and control equipment - Part 4: Corrosive and erosive influences

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 December 1997
Status: active
Page Count: 37
ICS Code (Industrial process measurement and control): 25.040.40
scope:

The standard considers the corrosive and erosive industrial environment to which land-based and off-shore, industrialprocess measurement and control systems or parts of systems may be exposed during operation, during periods when they are installed but inactive, during storage or transportation. Maintenace and repair conditions are not considered.

Document History

DS/EN 60654-4
December 3, 1997
Operating conditions for industrial-process measurement and control equipment - Part 4: Corrosive and erosive influences
The standard considers the corrosive and erosive industrial environment to which land-based and off-shore, industrialprocess measurement and control systems or parts of systems may be exposed during...

References

Advertisement