ISO 4028
Hexagon Socket Set Screws with Dog Point
| Organization: | ISO |
| Publication Date: | 1 December 2003 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of hexagon socket set screws with dog point and threads from M1,6 up to and including M24 and of product grade A.
If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, e.g. ISO 261, ISO 898-5, ISO 965-2, ISO 3506-3 and ISO 4759-1.
Document History