DLA - SMD-5962-94614 REV C
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 32K X 32-BIT, ELECTRICALLY ERASABLE AND PROGRAMMABLE READ ONLY MEMORY
| Organization: | DLA |
| Publication Date: | 13 August 1998 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF- 38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 WE32K32-150Q EEPROM, 32K × 32-bit 150 ns 02 WE32K32-120Q EEPROM, 32K × 32-bit 120 ns 03 WE32K32-90Q EEPROM, 32K × 32-bit 90 ns
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device performance documentation D, E, G, H, or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style M See figure 1 68 Ceramic, quad flatpack, dual cavity U See figure 1 66 1.075", hex-in-line, single cavity, with standoffs X See figure 1 66 Hex-in-line, single cavity, with standoffs Y 1/ See figure 1 66 Hex-in-line, single cavity, without standoffs Z See figure 1 68 Co-fired, single cavity, ultra low profile, quad flatpack
The lead finish shall be as specified in MIL-PRF-38534.
Supply voltage range (VCC) ....................
Supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History