IEC 60794-2-10
Optical fibre cables Part 2-10: Indoor cables Family specification for simplex and duplex cables
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a family specification which covers simplex and duplex optical fibre cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.
Document History
March 1, 2023
Optical fibre cables – Part 2-10: Indoor optical fibre cables – Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use. The requirements of IEC 60794-2 are applicable to cables covered by this document....
August 1, 2011
Optical fibre cables – Part 2-10: Indoor optical fibre cables – Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794-2-50. The...
IEC 60794-2-10
January 1, 2003
Optical fibre cables Part 2-10: Indoor cables Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification which covers simplex and duplex optical fibre cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to...