ISO 1071

Welding consumables Covered electrodes, wires, rods and tubular cored electrodes for fusion welding of cast iron Classification

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 2003
Status: inactive
Page Count: 22
ICS Code (Welding consumables): 25.160.20
scope:

This European Standard specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc welding with and without a gas shield, rods for TIG-welding and rods for oxyfuel gas welding of unalloyed cast irons. Classification is based on the chemical composition of wires and rods and on the all-weld metal deposit for tubular cored and covered electrodes.

Document History

November 15, 2015
Welding consumables - Coveredelectrodes, wires, rods and tubularcored electrodes for fusion welding ofcast iron - Classification
This International Standard specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc...
ISO 1071
July 1, 2003
Welding consumables Covered electrodes, wires, rods and tubular cored electrodes for fusion welding of cast iron Classification
This European Standard specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc...
January 1, 1983
Covered Electrodes for Manual Arc Welding of Cast Iron - Symbolization
A description is not available for this item.

References

Advertisement