ISO 1071

Welding consumables - Coveredelectrodes, wires, rods and tubularcored electrodes for fusion welding ofcast iron - Classification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2015
Status: active
Page Count: 22
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc welding with and without a gas shield, rods for TIG-welding, and rods for oxy-fuel gas welding of unalloyed cast irons. Classification is based on the chemical composition of wires and rods and on the all-weld metal deposit for tubular cored and covered electrodes

Document History

ISO 1071
November 15, 2015
Welding consumables - Coveredelectrodes, wires, rods and tubularcored electrodes for fusion welding ofcast iron - Classification
This International Standard specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc...
July 1, 2003
Welding consumables Covered electrodes, wires, rods and tubular cored electrodes for fusion welding of cast iron Classification
This European Standard specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc...
January 1, 1983
Covered Electrodes for Manual Arc Welding of Cast Iron - Symbolization
A description is not available for this item.

References

Advertisement