DLA - SMD-5962-95750 REV B

MICROCIRCUIT, DIGITAL, RADIATION HARDENED HIGH SPEED CMOS, DUAL FOUR-STAGE BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 October 2000
Status: inactive
Page Count: 25
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 28, 2016
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, RADIATION HARDENED, DUAL FOUR-STAGE BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 4, 2009
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, RADIATION HARDENED, DUAL FOUR-STAGE BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-95750 REV B
October 5, 2000
MICROCIRCUIT, DIGITAL, RADIATION HARDENED HIGH SPEED CMOS, DUAL FOUR-STAGE BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
March 27, 1998
MICROCIRCUIT, DIGITAL, RADIATION HARDENED HIGH SPEED CMOS, DUAL FOUR-STAGE BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
November 3, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED HIGH SPEED CMOS, DUAL FOUR-STAGE BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement