DLA - SMD-5962-87503 REV B
MICROCIRCUIT, DIGITAL, ECL, QUAD OR/NOR GATE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 November 1991 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.l of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 10H501 Quad OR/NOR gate
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440, × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range (VEE) - - - - - - - - - - - - - −8.0 V dc to 0.0 V dc Input voltage range- - - - - - - - - - - - - - - - - −5.2 V dc to 0.0 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +165°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - +165°C Maximum power dissipation (PD) - - - - - - - - - - - 218 mW Thermal resistance, junction-to-case (θJC)- - - - - See MIL-M-38510, appendix C
Supply voltage range (VEE) - - - - - - - - - - - - - −5.46 V dc minimum to −4.94 V dc maximum Supply voltage range (VCC) - - - - - - - - - - - - - −0.02 V dc to 0.02 V dc or 1.98 V dc to 2.02 V dc Ambient operating temperature-range (TA) - - - - - - −55°C to +125°C Minimum high level input voltage (VIH): TA = +25°C - - - - - - - - - - - - - - - - - - - - −0.780 V TA =+125°C - - - - - - - - - - - - - - - - - - - - −0.650 V TA = −55°C - - - - - - - - - - - - - - - - - - - - −0.840 V Maximum low level input voltage (VIL)- - - - - - - - −1.950 V
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History