ASTM F372

Standard Test Method for Water Vapor Transmission Rate of Flexible Barrier Materials Using an Infrared Detection Technique

inactive
Buy Now
Organization: ASTM
Publication Date: 10 May 1999
Status: inactive
Page Count: 6
ICS Code (Sacks. Bags): 55.080
scope:

1. Scope

1.1 This test method covers a rapid procedure for determining the rate of water vapor transmission of flexible barrier materials in film or sheet form. This test method is applicable to sheets and films up to 3 mm in thickness, consisting of single-layer or multilayer synthetic or natural polymers and metal foils including coated materials.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 10, 1999
Standard Test Method for Water Vapor Transmission Rate of Flexible Barrier Materials Using an Infrared Detection Technique
This test method covers a rapid procedure for determining the rate of water vapor transmission of flexible barrier materials in film or sheet form. This test method is applicable to sheets and films...
ASTM F372
May 10, 1999
Standard Test Method for Water Vapor Transmission Rate of Flexible Barrier Materials Using an Infrared Detection Technique
1. Scope 1.1 This test method covers a rapid procedure for determining the rate of water vapor transmission of flexible barrier materials in film or sheet form. This test method is applicable to...
January 1, 1994
Standard Test Method for Water Vapor Transmission Rate of Flexible Barrier Materials Using an Infrared Detection Technique
A description is not available for this item.
May 28, 1973
STANDARD TEST METHOD FOR WATER VAPOR TRANSMISSION RATE OF FLEXIBLE BARRIER MATERIALS USING AN INFRARED DETECTION TECHNIQUE (R 1984) (E1-1985) (E2-1987)
A description is not available for this item.

References

Advertisement