ASTM F372
Standard Test Method for Water Vapor Transmission Rate of Flexible Barrier Materials Using an Infrared Detection Technique
inactive
Buy Now
| Organization: | ASTM |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Sacks. Bags): | 55.080 |
Document History
May 10, 1999
Standard Test Method for Water Vapor Transmission Rate of Flexible Barrier Materials Using an Infrared Detection Technique
This test method covers a rapid procedure for determining the rate of water vapor transmission of flexible barrier materials in film or sheet form. This test method is applicable to sheets and films...
May 10, 1999
Standard Test Method for Water Vapor Transmission Rate of Flexible Barrier Materials Using an Infrared Detection Technique
1. Scope 1.1 This test method covers a rapid procedure for determining the rate of water vapor transmission of flexible barrier materials in film or sheet form. This test method is applicable to...
ASTM F372
January 1, 1994
Standard Test Method for Water Vapor Transmission Rate of Flexible Barrier Materials Using an Infrared Detection Technique
A description is not available for this item.
May 28, 1973
STANDARD TEST METHOD FOR WATER VAPOR TRANSMISSION RATE OF FLEXIBLE BARRIER MATERIALS USING AN INFRARED DETECTION TECHNIQUE (R 1984) (E1-1985) (E2-1987)
A description is not available for this item.