IEC 61755-2-1

Fibre optic connector optical interfaces – Part 2-1: Optical interface standard single mode non-angled physically contacting fibres

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2006
Status: active
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61755 defines a set of prescribed conditions that must be maintained in order to satisfy the requirements of attenuation and return loss performance in a randomly mated pair of fibres considering a beam with a Gaussian distribution of light intensity over the considered MFD. Performance grades are classified into four categories for attenuation and return loss measurements.

 

Document History

August 1, 2022
Fibre optic interconnecting devices and passive components – Connector optical interfaces for single-mode fibres – Part 2-1: Connection parameters of dispersion unshifted physically contacting fibres – Non-angled
This part of IEC 61755 defines a set of prescribed conditions for a single-mode fibre optic connection that is maintained in order to satisfy the requirements of attenuation and return loss (RL)...
IEC 61755-2-1
July 1, 2006
Fibre optic connector optical interfaces – Part 2-1: Optical interface standard single mode non-angled physically contacting fibres
This part of IEC 61755 defines a set of prescribed conditions that must be maintained in order to satisfy the requirements of attenuation and return loss performance in a randomly mated pair of...

References

Advertisement