CEI EN 50377-4-4
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 4-4: Type SC-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category U
| Organization: | CEI |
| Publication Date: | 1 May 2012 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Product definition
This European Standard contains the initial, start of life
dimensional, optical, mechanical and environmental performance
requirements which a connector terminated with cylindrical zirconia
PC ferrule and assembled singlemode resilient alignment sleeve
SC-PC simplex connector set (plug/adaptor/plug),
Since different variants and grades of performance are permitted.
Intermateability
Although all products conforming to the requirements of this European Standard will intermate, the resulting level of random attenuation performance will only be ensured in accordance with Table 1. The intention is that this will be true irrespective of the manufacturing source(s) of the product.
When intermating plug variants having different attenuation grades, the resulting level of attenuation cannot be assured to be any better than the worst attenuation grade.
The intermating of a Grade C plug with a Grade B plug will result in an uncertain level of random attenuation performance.
A simplex plug can be connected in a duplex adaptor without degrading its level of performance.
Operating environment
The tests selected combined with the severities and durations are representative of a category U environment described in EN 61753-1.
Reliability
Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this specification does not guarantee the reliability of the product. This should be predicted using a recognised reliability assessment programme.
Quality assurance
Compliance with this specification does not guarantee the manufacturing consistency of the product. This should be maintained using a recognised quality assurance programme.
Document History