NPFC - MIL-H-8795

HOSE ASSEMBLIES, ELASTOMERIC - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 14 October 1985
Status: inactive
Page Count: 7
scope:

This specification covers the requirements for one type of medium pressure hose assembly for use in hydraulic, fuel and oil systems.

intended Use:

The hose assemblies covered by this specification are intended for use in medium pressure application of hydraulic, fuel and oil systems for aircraft.

Document History

January 2, 2024
HOSE ASSEMBLIES, ELASTOMERIC, HYDRAULIC, FUEL, COOLANT, AND OIL RESISTANT, GENERAL SPECIFICATION FOR
These hose assemblies are for use in aircraft hydraulic, fuel, and oil systems operating in an environment from -65°F to 160°F (-53.9°C to 71°C), and in oil systems hose assembly sizes -3 through -12...
September 2, 2020
HOSE ASSEMBLIES, ELASTOMERIC, HYDRAULIC, FUEL, COOLANT, AND OIL RESISTANT, GENERAL SPECIFICATION FOR
Scope. This specification covers the requirements for hose assemblies, elastomeric, hydraulic, fuel, and oil resistant. Part or Identifying Number (PIN). The PIN consists of the letters MS, the...
April 26, 2019
HOSE ASSEMBLIES, ELASTOMERIC, HYDRAULIC, FUEL, AND OIL RESISTANT, GENERAL SPECIFICATION FOR
A description is not available for this item.
July 23, 2014
HOSE ASSEMBLIES, ELASTOMERIC, HYDRAULIC, FUEL, AND OIL RESISTANT, GENERAL SPECIFICATION FOR
These hose assemblies are for use in aircraft hydraulic, fuel, and oil systems operating in an environment from -65°F to 160°F (-53.9°C to 71°C), and in oil systems sizes -3 through - 12 operating in...
December 17, 2007
HOSE ASSEMBLIES, ELASTOMERIC, HYDRAULIC, FUEL, AND OIL RESISTANT, GENERAL SPECIFICATION FOR
These hose assemblies are for use in aircraft hydraulic, fuel, and oil systems operating in an environment from -65 F to 160°F (-53.9°C to 71°C), and in oil systems sizes -3 through - 12 operating in...
September 22, 2000
HOSE ASSEMBLIES, ELASTOMERIC - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT, GENERAL SPECIFICATION FOR
This specification is being retained as a military detail specification because of the unique military requirements for use in hydraulic, fuel, and oil systems operating in an environment from −65 to...
MIL-H-8795
October 14, 1985
HOSE ASSEMBLIES, ELASTOMERIC - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT, GENERAL SPECIFICATION FOR
The hose assemblies covered by this specification are intended for use in medium pressure application of hydraulic, fuel and oil systems for aircraft.
November 28, 1981
HOSE ASSEMBLIES, ELASTOMERIC - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 24, 1968
HOSE ASSEMBLIES, ELASTOMERIC - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT, GENERAL SPECIFICATION FOR
A description is not available for this item.
March 21, 1966
HOSE ASSEMBLIES, ELASTOMERIC - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT, GENERAL SPECIFICATION FOR
A description is not available for this item.
July 25, 1958
HOSE ASSEMBLIES, ELASTOMERIC - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement