IEC 61319-1
Interconnections of Satellite Receiving Equipment - Part 1: Europe
| Organization: | IEC |
| Publication Date: | 1 November 1995 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
| ICS Code (Multimedia systems and teleconferencing equipment): | 33.160.60 |
| ICS Code (Television receivers): | 33.160.25 |
| ICS Code (Radio receivers): | 33.160.20 |
scope:
This part of IEC 1319 deals with the standardization of interconnections and matching values for satellite receivers for individual television and sound radio broadcast reception in the 10,70 GHz to 12,75 GHz band.
The diagram in figure 1 illustrates, in an informative example of a system configuration, which interfaces are covered in the following clauses of this standard.
The interfaces between polarizer and satellite receiver are specified in clause 4.
The interface between LNB and satellite receiver is specified in clause 5.
The interfaces to the antenna position control are in clause 6.
The interfaces between satellite receiver, and external descramblers and conditional access systems are in clause 7.
The interfaces for DSR are in clause 8.
Safety aspects are not within the scope of this part of the standard. Provisions should be taken to make products in conformity with appropriate regulations.
This part of IEC 1319 is mainly applied in Europe.
Document History