IEC 60130-9

Connectors for frequencies below 3 MHz – Part 9: Circular connectors for radio and associated sound equipment

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2011
Status: active
Page Count: 112
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60130 relates to circular connectors for radio and associated sound equipment.

NOTE IEC 61076-2-106 specifies connectors with a similar mating interface for connectors M16x0,75 with screwlocking and degree of protection IP40 or IP65/IP67 and with M16x0,75 screw-locking accessory. As the IEC 60130-9 connector styles mating with the corresponding ones of IEC 61076-2-106 do not have a locking mechanism specified they are therefore not appropriate for industrial process measurement and control equipment. Users of this IEC 60130-9 standard should be aware that some of the IEC 61076-2-106 styles could be mated but not locked to some connector styles of this IEC 60130-9 standard.

Document History

IEC 60130-9
February 1, 2011
Connectors for frequencies below 3 MHz – Part 9: Circular connectors for radio and associated sound equipment
This part of IEC 60130 relates to circular connectors for radio and associated sound equipment. NOTE IEC 61076-2-106 specifies connectors with a similar mating interface for connectors M16x0,75 with...
May 1, 2000
Connectors for Frequencies Below 3 MHz Part 9: Circular Connectors for Radio and Associated Sound Equipment
A description is not available for this item.
January 1, 1989
Connectors for Frequencies Below 3 MHz Part 9: Circular Connectors for Radio and Associated Sound Equipment
A description is not available for this item.

References

Advertisement