FORD ESB-M4D263-C1
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING AND EXTRUSION COMPOUND - HIGH HEAT - ELECTRICAL GRADE SELF EXTINGUISHING ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 14 January 2005 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The materials defined by these specifications are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance.
ESB-M4D263 suffix designations correspond to former type categorization as follows:
ESB-M4D263-C1 replaces ESB-M4D263-A, Type I
ESB-M4D263-C2 replaces ESB-M4D263-A, Type II
ESB-M4D263-C3 replaces ESB-M4D263-A, Type III
Drawings specifying ESB-M4D263-A, Types I, II or III do not require revision to reflect this new suffix classification.
Document History