FORD - ESB-M4D263-C1

POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING AND EXTRUSION COMPOUND - HIGH HEAT - ELECTRICAL GRADE SELF EXTINGUISHING ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 29 September 2006
Status: inactive
Page Count: 3
scope:

The materials defined by these specifications are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance.

ESB-M4D263 suffix designations correspond to former type categorization as follows:

ESB-M4D263-C1 replaces ESB-M4D263-A, Type I

ESB-M4D263-C2 replaces ESB-M4D263-A, Type II

ESB-M4D263-C3 replaces ESB-M4D263-A, Type III

Drawings specifying ESB-M4D263-A, Types I, II or III do not require revision to reflect this new suffix classification.

Document History

ESB-M4D263-C1
September 29, 2006
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING AND EXTRUSION COMPOUND - HIGH HEAT - ELECTRICAL GRADE SELF EXTINGUISHING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance. ESB-M4D263 suffix...
January 14, 2005
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING AND EXTRUSION COMPOUND - HIGH HEAT - ELECTRICAL GRADE SELF EXTINGUISHING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance. ESB-M4D263 suffix...
September 5, 2000
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING & EXTRUSION COMPOUND, HIGH HEAT - ELECTRICAL GRADE SELF EXTINGUISHING
1. SCOPE The materials defined by this specification are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance. ESB-M4D263...
June 14, 1995
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING & EXTRUSION COMPOUND, HIGH HEAT -
1. SCOPE The materials defined by this specification are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance. ESB-M4D263...
June 14, 1995
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING & EXTRUSION COMPOUND, HIGH HEAT -
A description is not available for this item.

References

Advertisement