NPFC - MIL-I-24768/25

INSULATION, PLASTIC, LAMINATED, THERMOSETTING, PAPER-BASE, PHENOLIC-RESIN (PBE-PCF)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 25 February 1992
Status: active
Page Count: 6
scope:

This specification is approved for use by all departments and agencies of the Department of Defense.

The requirements for acquiring the insulation material described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-I-24768.

intended Use:

The laminated material covered by this specification is a moisture and humidity resistant plastic laminate suitable for cold punching and for mechanical support in electrical applications. It... View More

Document History

March 10, 2020
Insulation, Plastic, Laminated, Thermosetting, Paper-Base, Phenolic-Resin (PBE-PCF)
A description is not available for this item.
MIL-I-24768/25
February 25, 1992
INSULATION, PLASTIC, LAMINATED, THERMOSETTING, PAPER-BASE, PHENOLIC-RESIN (PBE-PCF)
This specification is approved for use by all departments and agencies of the Department of Defense. The requirements for acquiring the insulation material described herein shall consist of this...

References

Advertisement